Vishay Intertechnology, Inc. RES 3.74 OHM 30W 1% AXIAL LUGS RER75F3R74RC02

Description
RES 3.74ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 30W 1% AXIAL LUGS - RER75F3R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 30W 1% AXIAL LUGS
RER75F3R74RC02
RES 3.74 OHM 30W 1% AXIAL LUGS RER75F3R74RC02
RES 3.74ohm 30W 1% AXIAL LUGS

RES 3.74ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R74RC02-ND
Chassis Mount Resistors RER75F3R74RC02-ND
3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R74RC02
Chassis Mount Resistors RER75F3R74RC02
RES CHAS MNT 3.74 OHM 1% 30W

RES CHAS MNT 3.74 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R74RC02 RER75F3R74RC02-ND RER75F3R74RC02
Product Name RES 3.74 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details