Vishay Intertechnology, Inc. RES 6.34K OHM 30W 1% AXIAL LUGS RER75F6341RCSL

Description
RES 6.34Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.34Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 30W 1% AXIAL LUGS - RER75F6341RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 30W 1% AXIAL LUGS
RER75F6341RCSL
RES 6.34K OHM 30W 1% AXIAL LUGS RER75F6341RCSL
RES 6.34Kohm 30W 1% AXIAL LUGS

RES 6.34Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6341RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6341RCSL-ND
Chassis Mount Resistors RER75F6341RCSL-ND
6.34 kOhms ±1% 30W Wirewound Chassis Mount Resistor

6.34 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F6341RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6341RCSL
Chassis Mount Resistors RER75F6341RCSL
RES CHAS MNT 6.34K OHM 1% 30W

RES CHAS MNT 6.34K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6341RCSL RER75F6341RCSL-ND RER75F6341RCSL
Product Name RES 6.34K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details