Vishay Intertechnology, Inc. RES 4.99K OHM 30W 1% AXIAL LUGS RER75F4991RCSL

Description
RES 4.99Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 30W 1% AXIAL LUGS - RER75F4991RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 30W 1% AXIAL LUGS
RER75F4991RCSL
RES 4.99K OHM 30W 1% AXIAL LUGS RER75F4991RCSL
RES 4.99Kohm 30W 1% AXIAL LUGS

RES 4.99Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4991RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4991RCSL-ND
Chassis Mount Resistors RER75F4991RCSL-ND
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4991RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4991RCSL
Chassis Mount Resistors RER75F4991RCSL
RES CHAS MNT 4.99K OHM 1% 30W

RES CHAS MNT 4.99K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4991RCSL RER75F4991RCSL-ND RER75F4991RCSL
Product Name RES 4.99K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details