Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5900RC02

Description
590 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
590 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5900RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5900RC02-ND
Chassis Mount Resistors RER75F5900RC02-ND
590 Ohms ±1% 30W Wirewound Chassis Mount Resistor

590 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange - RER75F5900RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
RER75F5900RC02
Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F5900RC02
Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER75F5900RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5900RC02
Chassis Mount Resistors RER75F5900RC02
RES CHAS MNT 590 OHM 1% 30W

RES CHAS MNT 590 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5900RC02-ND RER75F5900RC02 RER75F5900RC02
Product Name Chassis Mount Resistors Res Wirewound 590 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details