Vishay Intertechnology, Inc. RES 0.422 OHM 30W 1% AXIAL LUGS RER75FR422RCSL

Description
RES 0.422ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.422ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 30W 1% AXIAL LUGS - RER75FR422RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 30W 1% AXIAL LUGS
RER75FR422RCSL
RES 0.422 OHM 30W 1% AXIAL LUGS RER75FR422RCSL
RES 0.422ohm 30W 1% AXIAL LUGS

RES 0.422ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR422RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR422RCSL-ND
Chassis Mount Resistors RER75FR422RCSL-ND
422 mOhms ±1% 30W Wirewound Chassis Mount Resistor

422 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR422RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR422RCSL
Chassis Mount Resistors RER75FR422RCSL
RES CHAS MNT 0.422 OHM 1% 30W

RES CHAS MNT 0.422 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR422RCSL RER75FR422RCSL-ND RER75FR422RCSL
Product Name RES 0.422 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details