Vishay Intertechnology, Inc. RES 7.32K OHM 30W 1% AXIAL LUGS RER75F7321RCSL

Description
RES 7.32Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.32Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 30W 1% AXIAL LUGS - RER75F7321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 30W 1% AXIAL LUGS
RER75F7321RCSL
RES 7.32K OHM 30W 1% AXIAL LUGS RER75F7321RCSL
RES 7.32Kohm 30W 1% AXIAL LUGS

RES 7.32Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7321RCSL-ND
Chassis Mount Resistors RER75F7321RCSL-ND
7.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F7321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7321RCSL
Chassis Mount Resistors RER75F7321RCSL
RES CHAS MNT 7.32K OHM 1% 30W

RES CHAS MNT 7.32K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7321RCSL RER75F7321RCSL-ND RER75F7321RCSL
Product Name RES 7.32K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details