Res Kits Carbon Film 0.25 (1/4)W Axial Through Hole Folder Product overview: RES KIT CFR16RS from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RES KIT CFR16RS can be used for catalog matching and distributor lookup.
RESKIT, 1R-4.7M, 0.25W, AXIAL; Kit Contents:CFR16 Series 0.25W 1OHM-4.7MOHM Carbon Film Resistors; Power Rating:250mW; Range of Resistor Values:1ohm to 4.7Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:1640 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 653-RES KIT CFR16RS | 1712-RESKITCFR16RS-ND | 96X0197 |
| Product Name | Through-Hole Resistor | Resistor Kits | Reskit, 1R-4.7M, 0.25W, Axial; Kit Contents Neohm Te Connectivity |
| Technology / Construction | Carbon Film | CarbonFilm; Carbon Film | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 0.5000 +/- % | 5 +/- % |