Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR790MCSL

Description
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR790MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR790MCSL-ND
Chassis Mount Resistors RER75FR790MCSL-ND
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor

790 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.79 OHM 30W 1% AXIAL LUGS - RER75FR790MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.79 OHM 30W 1% AXIAL LUGS
RER75FR790MCSL
RES 0.79 OHM 30W 1% AXIAL LUGS RER75FR790MCSL
RES 0.79ohm 30W 1% AXIAL LUGS

RES 0.79ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR790MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR790MCSL
Chassis Mount Resistors RER75FR790MCSL
RES CHAS MNT 0.79 OHM 1% 30W

RES CHAS MNT 0.79 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR790MCSL-ND RER75FR790MCSL RER75FR790MCSL
Product Name Chassis Mount Resistors RES 0.79 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7900 ohms 0.7900 ohms 0.7900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details