Vishay Intertechnology, Inc. RES 5.62 OHM 30W 1% AXIAL LUGS RER75F5R62RC02

Description
RES 5.62ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.62ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 30W 1% AXIAL LUGS - RER75F5R62RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 30W 1% AXIAL LUGS
RER75F5R62RC02
RES 5.62 OHM 30W 1% AXIAL LUGS RER75F5R62RC02
RES 5.62ohm 30W 1% AXIAL LUGS

RES 5.62ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R62RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R62RC02-ND
Chassis Mount Resistors RER75F5R62RC02-ND
5.62 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5R62RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R62RC02
Chassis Mount Resistors RER75F5R62RC02
RES CHAS MNT 5.62 OHM 1% 30W

RES CHAS MNT 5.62 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5R62RC02 RER75F5R62RC02-ND RER75F5R62RC02
Product Name RES 5.62 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers