Vishay Intertechnology, Inc. RES 5.49 OHM 30W 1% AXIAL LUGS RER75F5R49RCSL

Description
RES 5.49ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.49ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 30W 1% AXIAL LUGS - RER75F5R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 30W 1% AXIAL LUGS
RER75F5R49RCSL
RES 5.49 OHM 30W 1% AXIAL LUGS RER75F5R49RCSL
RES 5.49ohm 30W 1% AXIAL LUGS

RES 5.49ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R49RCSL-ND
Chassis Mount Resistors RER75F5R49RCSL-ND
5.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R49RCSL
Chassis Mount Resistors RER75F5R49RCSL
RES CHAS MNT 5.49 OHM 1% 30W

RES CHAS MNT 5.49 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5R49RCSL RER75F5R49RCSL-ND RER75F5R49RCSL
Product Name RES 5.49 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 8-1625999-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details