Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F50R0RC02

Description
50 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F50R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F50R0RC02-ND
Chassis Mount Resistors RER75F50R0RC02-ND
50 Ohms ±1% 30W Wirewound Chassis Mount Resistor

50 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 50 OHM 30W 1% AXIAL LUGS - RER75F50R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 30W 1% AXIAL LUGS
RER75F50R0RC02
RES 50 OHM 30W 1% AXIAL LUGS RER75F50R0RC02
RES 50ohm 30W 1% AXIAL LUGS

RES 50ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F50R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F50R0RC02
Chassis Mount Resistors RER75F50R0RC02
RES CHAS MNT 50 OHM 1% 30W

RES CHAS MNT 50 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F50R0RC02-ND RER75F50R0RC02 RER75F50R0RC02
Product Name Chassis Mount Resistors RES 50 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details