The RER75F4320RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and is available in non-inductive styles that utilize Ayrton-Perry winding to minimize reactive components. This resistor has a power rating of 30 watts at 25 °C and a resistance value of 432 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The device also boasts high insulation resistance, rated at a minimum of 10,000 MΩ when dry, and meets solderability requirements as per ANSI J-STD-002. The RER75F4320RCSL is suitable for applications requiring robust performance under extreme conditions, making it a reliable choice for engineers looking for durable and high-quality resistors in their projects.
RES 432ohm 30W 1% AXIAL LUGS
432 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 432 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F4320RCSL | RER75F4320RCSL-ND | RER75F4320RCSL |
| Product Name | RES 432 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 432 ohms | 432 ohms | 432 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |