Vishay Intertechnology, Inc. Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR110RC02

Description
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR110RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR110RC02
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR110RC02
Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR110RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR110RC02-ND
Chassis Mount Resistors RER75FR110RC02-ND
110 mOhms ±1% 30W Wirewound Chassis Mount Resistor

110 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR110RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR110RC02
Chassis Mount Resistors RER75FR110RC02
RES CHAS MNT 0.11 OHM 1% 30W

RES CHAS MNT 0.11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR110RC02 RER75FR110RC02-ND RER75FR110RC02
Product Name Res Wirewound 110m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details