Vishay Intertechnology, Inc. RES 6.81 OHM 30W 1% AXIAL LUGS RER75F6R81RCSL

Description
RES 6.81ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 30W 1% AXIAL LUGS - RER75F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 30W 1% AXIAL LUGS
RER75F6R81RCSL
RES 6.81 OHM 30W 1% AXIAL LUGS RER75F6R81RCSL
RES 6.81ohm 30W 1% AXIAL LUGS

RES 6.81ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6R81RCSL-ND
Chassis Mount Resistors RER75F6R81RCSL-ND
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6R81RCSL
Chassis Mount Resistors RER75F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 30W

RES CHAS MNT 6.81 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6R81RCSL RER75F6R81RCSL-ND RER75F6R81RCSL
Product Name RES 6.81 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details