Vishay Intertechnology, Inc. RES 0.205 OHM 30W 1% AXIAL LUGS RER75FR205RC02

Description
RES 0.205ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.205ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 30W 1% AXIAL LUGS - RER75FR205RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 30W 1% AXIAL LUGS
RER75FR205RC02
RES 0.205 OHM 30W 1% AXIAL LUGS RER75FR205RC02
RES 0.205ohm 30W 1% AXIAL LUGS

RES 0.205ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR205RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR205RC02-ND
Chassis Mount Resistors RER75FR205RC02-ND
205 mOhms ±1% 30W Wirewound Chassis Mount Resistor

205 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR205RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR205RC02
Chassis Mount Resistors RER75FR205RC02
RES CHAS MNT 0.205 OHM 1% 30W

RES CHAS MNT 0.205 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR205RC02 RER75FR205RC02-ND RER75FR205RC02
Product Name RES 0.205 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers