Vishay Intertechnology, Inc. Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F69R8RC02

Description
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F69R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F69R8RC02
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F69R8RC02
Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F69R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F69R8RC02-ND
Chassis Mount Resistors RER75F69R8RC02-ND
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F69R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F69R8RC02
Chassis Mount Resistors RER75F69R8RC02
RES CHAS MNT 69.8 OHM 1% 30W

RES CHAS MNT 69.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F69R8RC02 RER75F69R8RC02-ND RER75F69R8RC02
Product Name Res Wirewound 69.8 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details