Vishay Intertechnology, Inc. RES 0.75 OHM 30W 1% AXIAL LUGS RER75FR750RCSL

Description
RES 0.75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 30W 1% AXIAL LUGS - RER75FR750RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 30W 1% AXIAL LUGS
RER75FR750RCSL
RES 0.75 OHM 30W 1% AXIAL LUGS RER75FR750RCSL
RES 0.75ohm 30W 1% AXIAL LUGS

RES 0.75ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR750RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR750RCSL-ND
Chassis Mount Resistors RER75FR750RCSL-ND
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR750RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR750RCSL
Chassis Mount Resistors RER75FR750RCSL
RES CHAS MNT 0.75 OHM 1% 30W

RES CHAS MNT 0.75 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR750RCSL RER75FR750RCSL-ND RER75FR750RCSL
Product Name RES 0.75 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers