Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7R50MCSL

Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75F7R50MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 7.5 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER75F7R50MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 7.5 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7R50MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7R50MCSL-ND
Chassis Mount Resistors RER75F7R50MCSL-ND
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 30W 1% AXIAL LUGS - RER75F7R50MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 30W 1% AXIAL LUGS
RER75F7R50MCSL
RES 7.5 OHM 30W 1% AXIAL LUGS RER75F7R50MCSL
RES 7.5ohm 30W 1% AXIAL LUGS

RES 7.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7R50MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7R50MCSL
Chassis Mount Resistors RER75F7R50MCSL
RES CHAS MNT 7.5 OHM 1% 30W

RES CHAS MNT 7.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7R50MCSL-ND RER75F7R50MCSL RER75F7R50MCSL
Product Name Chassis Mount Resistors RES 7.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details