Vishay Intertechnology, Inc. RES 0.28 OHM 30W 1% AXIAL LUGS RER75FR280RCSL

Description
RES 0.28ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.28ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.28 OHM 30W 1% AXIAL LUGS - RER75FR280RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 30W 1% AXIAL LUGS
RER75FR280RCSL
RES 0.28 OHM 30W 1% AXIAL LUGS RER75FR280RCSL
RES 0.28ohm 30W 1% AXIAL LUGS

RES 0.28ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR280RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR280RCSL-ND
Chassis Mount Resistors RER75FR280RCSL-ND
280 mOhms ±1% 30W Wirewound Chassis Mount Resistor

280 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR280RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR280RCSL
Chassis Mount Resistors RER75FR280RCSL
RES CHAS MNT 0.28 OHM 1% 30W

RES CHAS MNT 0.28 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR280RCSL RER75FR280RCSL-ND RER75FR280RCSL
Product Name RES 0.28 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details