Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR523RC02

Description
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR523RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR523RC02-ND
Chassis Mount Resistors RER75FR523RC02-ND
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor

523 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.523 OHM 30W 1% AXIAL LUGS - RER75FR523RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 30W 1% AXIAL LUGS
RER75FR523RC02
RES 0.523 OHM 30W 1% AXIAL LUGS RER75FR523RC02
RES 0.523ohm 30W 1% AXIAL LUGS

RES 0.523ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR523RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR523RC02
Chassis Mount Resistors RER75FR523RC02
RES CHAS MNT 0.523 OHM 1% 30W

RES CHAS MNT 0.523 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR523RC02-ND RER75FR523RC02 RER75FR523RC02
Product Name Chassis Mount Resistors RES 0.523 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers