Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F6980RCSL

Description
698 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
698 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F6980RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6980RCSL-ND
Chassis Mount Resistors RER75F6980RCSL-ND
698 Ohms ±1% 30W Wirewound Chassis Mount Resistor

698 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 698 OHM 30W 1% AXIAL LUGS - RER75F6980RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 30W 1% AXIAL LUGS
RER75F6980RCSL
RES 698 OHM 30W 1% AXIAL LUGS RER75F6980RCSL
RES 698ohm 30W 1% AXIAL LUGS

RES 698ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6980RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6980RCSL
Chassis Mount Resistors RER75F6980RCSL
RES CHAS MNT 698 OHM 1% 30W

RES CHAS MNT 698 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6980RCSL-ND RER75F6980RCSL RER75F6980RCSL
Product Name Chassis Mount Resistors RES 698 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details