Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F64R9RC02

Description
64.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
64.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F64R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F64R9RC02-ND
Chassis Mount Resistors RER75F64R9RC02-ND
64.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

64.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 64.9 OHM 30W 1% AXIAL LUGS - RER75F64R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 30W 1% AXIAL LUGS
RER75F64R9RC02
RES 64.9 OHM 30W 1% AXIAL LUGS RER75F64R9RC02
RES 64.9ohm 30W 1% AXIAL LUGS

RES 64.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F64R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F64R9RC02
Chassis Mount Resistors RER75F64R9RC02
RES CHAS MNT 64.9 OHM 1% 30W

RES CHAS MNT 64.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F64R9RC02-ND RER75F64R9RC02 RER75F64R9RC02
Product Name Chassis Mount Resistors RES 64.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details