Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4991PC02

Description
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4991PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4991PC02-ND
Chassis Mount Resistors RER75F4991PC02-ND
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.99K OHM 30W 1% AXIAL LUGS - RER75F4991PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 30W 1% AXIAL LUGS
RER75F4991PC02
RES 4.99K OHM 30W 1% AXIAL LUGS RER75F4991PC02
RES 4.99Kohm 30W 1% AXIAL LUGS

RES 4.99Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4991PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4991PC02
Chassis Mount Resistors RER75F4991PC02
RES CHAS MNT 4.99K OHM 1% 30W

RES CHAS MNT 4.99K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4991PC02-ND RER75F4991PC02 RER75F4991PC02
Product Name Chassis Mount Resistors RES 4.99K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details