Vishay Intertechnology, Inc. RES 0.549 OHM 30W 1% AXIAL LUGS RER75FR549RC02

Description
RES 0.549ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.549ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 30W 1% AXIAL LUGS - RER75FR549RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 30W 1% AXIAL LUGS
RER75FR549RC02
RES 0.549 OHM 30W 1% AXIAL LUGS RER75FR549RC02
RES 0.549ohm 30W 1% AXIAL LUGS

RES 0.549ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR549RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR549RC02-ND
Chassis Mount Resistors RER75FR549RC02-ND
549 mOhms ±1% 30W Wirewound Chassis Mount Resistor

549 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR549RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR549RC02
Chassis Mount Resistors RER75FR549RC02
RES CHAS MNT 0.549 OHM 1% 30W

RES CHAS MNT 0.549 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR549RC02 RER75FR549RC02-ND RER75FR549RC02
Product Name RES 0.549 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details