Vishay Intertechnology, Inc. Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER75F4420PC02

Description
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER75F4420PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER75F4420PC02
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER75F4420PC02
Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F4420PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4420PC02-ND
Chassis Mount Resistors RER75F4420PC02-ND
442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

442 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4420PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4420PC02
Chassis Mount Resistors RER75F4420PC02
RES CHAS MNT 442 OHM 1% 30W

RES CHAS MNT 442 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4420PC02 RER75F4420PC02-ND RER75F4420PC02
Product Name Res Wirewound 442 Ohm 1% 30W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 6661727 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details