Vishay Intertechnology, Inc. RES 464 OHM 30W 1% AXIAL LUGS RER75F4640RCSL

Description
RES 464ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 464ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 30W 1% AXIAL LUGS - RER75F4640RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 30W 1% AXIAL LUGS
RER75F4640RCSL
RES 464 OHM 30W 1% AXIAL LUGS RER75F4640RCSL
RES 464ohm 30W 1% AXIAL LUGS

RES 464ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4640RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4640RCSL-ND
Chassis Mount Resistors RER75F4640RCSL-ND
464 Ohms ±1% 30W Wirewound Chassis Mount Resistor

464 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4640RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4640RCSL
Chassis Mount Resistors RER75F4640RCSL
RES CHAS MNT 464 OHM 1% 30W

RES CHAS MNT 464 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4640RCSL RER75F4640RCSL-ND RER75F4640RCSL
Product Name RES 464 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details