Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F6R40RC02

Description
6.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F6R40RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6R40RC02-ND
Chassis Mount Resistors RER75F6R40RC02-ND
6.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.4 OHM 30W 1% AXIAL LUGS - RER75F6R40RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.4 OHM 30W 1% AXIAL LUGS
RER75F6R40RC02
RES 6.4 OHM 30W 1% AXIAL LUGS RER75F6R40RC02
RES 6.4ohm 30W 1% AXIAL LUGS

RES 6.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6R40RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6R40RC02
Chassis Mount Resistors RER75F6R40RC02
RES CHAS MNT 6.4 OHM 1% 30W

RES CHAS MNT 6.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6R40RC02-ND RER75F6R40RC02 RER75F6R40RC02
Product Name Chassis Mount Resistors RES 6.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.4 ohms 6.4 ohms 6.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details