The RER75FR113RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 30 watts at 25 °C, the resistor has a resistance value of 0.113 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER75 model is suitable for applications requiring high reliability and performance under extreme conditions.
RES 0.113ohm 30W 1% AXIAL LUGS
113 mOhms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.113 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75FR113RC02 | RER75FR113RC02-ND | RER75FR113RC02 |
| Product Name | RES 0.113 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.1130 ohms | 0.1130 ohms | 0.1130 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |