Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R02RCSL

Description
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R02RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R02RCSL-ND
Chassis Mount Resistors RER75F4R02RCSL-ND
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.02 OHM 30W 1% AXIAL LUGS - RER75F4R02RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 30W 1% AXIAL LUGS
RER75F4R02RCSL
RES 4.02 OHM 30W 1% AXIAL LUGS RER75F4R02RCSL
RES 4.02ohm 30W 1% AXIAL LUGS

RES 4.02ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R02RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R02RCSL
Chassis Mount Resistors RER75F4R02RCSL
RES CHAS MNT 4.02 OHM 1% 30W

RES CHAS MNT 4.02 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R02RCSL-ND RER75F4R02RCSL RER75F4R02RCSL
Product Name Chassis Mount Resistors RES 4.02 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers