Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5000RC02

Description
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5000RC02-ND
Chassis Mount Resistors RER75F5000RC02-ND
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor

500 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 500 OHM 30W 1% AXIAL LUGS - RER75F5000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 30W 1% AXIAL LUGS
RER75F5000RC02
RES 500 OHM 30W 1% AXIAL LUGS RER75F5000RC02
RES 500ohm 30W 1% AXIAL LUGS

RES 500ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5000RC02
Chassis Mount Resistors RER75F5000RC02
RES CHAS MNT 500 OHM 1% 30W

RES CHAS MNT 500 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5000RC02-ND RER75F5000RC02 RER75F5000RC02
Product Name Chassis Mount Resistors RES 500 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details