Vishay Intertechnology, Inc. RES 4.99K OHM 30W 1% AXIAL LUGS RER75F4991PCSL

Description
RES 4.99Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.99Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 30W 1% AXIAL LUGS - RER75F4991PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 30W 1% AXIAL LUGS
RER75F4991PCSL
RES 4.99K OHM 30W 1% AXIAL LUGS RER75F4991PCSL
RES 4.99Kohm 30W 1% AXIAL LUGS

RES 4.99Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4991PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4991PCSL-ND
Chassis Mount Resistors RER75F4991PCSL-ND
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4991PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4991PCSL
Chassis Mount Resistors RER75F4991PCSL
RES CHAS MNT 4.99K OHM 1% 30W

RES CHAS MNT 4.99K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4991PCSL RER75F4991PCSL-ND RER75F4991PCSL
Product Name RES 4.99K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details