Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4640RC02

Description
464 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
464 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4640RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4640RC02-ND
Chassis Mount Resistors RER75F4640RC02-ND
464 Ohms ±1% 30W Wirewound Chassis Mount Resistor

464 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F4640RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F4640RC02
Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F4640RC02
Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F4640RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4640RC02
Chassis Mount Resistors RER75F4640RC02
RES CHAS MNT 464 OHM 1% 30W

RES CHAS MNT 464 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4640RC02-ND RER75F4640RC02 RER75F4640RC02
Product Name Chassis Mount Resistors Res Wirewound 464 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers