Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F6R04RCSL

Description
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F6R04RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6R04RCSL-ND
Chassis Mount Resistors RER75F6R04RCSL-ND
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor

6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.04 OHM 30W 1% AXIAL LUGS - RER75F6R04RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 30W 1% AXIAL LUGS
RER75F6R04RCSL
RES 6.04 OHM 30W 1% AXIAL LUGS RER75F6R04RCSL
RES 6.04ohm 30W 1% AXIAL LUGS

RES 6.04ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6R04RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6R04RCSL
Chassis Mount Resistors RER75F6R04RCSL
RES CHAS MNT 6.04 OHM 1% 30W

RES CHAS MNT 6.04 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6R04RCSL-ND RER75F6R04RCSL RER75F6R04RCSL
Product Name Chassis Mount Resistors RES 6.04 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details