Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4120RCSL

Description
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4120RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4120RCSL-ND
Chassis Mount Resistors RER75F4120RCSL-ND
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor

412 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 412 OHM 30W 1% AXIAL LUGS - RER75F4120RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 30W 1% AXIAL LUGS
RER75F4120RCSL
RES 412 OHM 30W 1% AXIAL LUGS RER75F4120RCSL
RES 412ohm 30W 1% AXIAL LUGS

RES 412ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4120RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4120RCSL
Chassis Mount Resistors RER75F4120RCSL
RES CHAS MNT 412 OHM 1% 30W

RES CHAS MNT 412 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4120RCSL-ND RER75F4120RCSL RER75F4120RCSL
Product Name Chassis Mount Resistors RES 412 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A2R7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details