Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR453RC02

Description
453 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
453 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR453RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR453RC02-ND
Chassis Mount Resistors RER75FR453RC02-ND
453 mOhms ±1% 30W Wirewound Chassis Mount Resistor

453 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.453 OHM 30W 1% AXIAL LUGS - RER75FR453RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 30W 1% AXIAL LUGS
RER75FR453RC02
RES 0.453 OHM 30W 1% AXIAL LUGS RER75FR453RC02
RES 0.453ohm 30W 1% AXIAL LUGS

RES 0.453ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR453RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR453RC02
Chassis Mount Resistors RER75FR453RC02
RES CHAS MNT 0.453 OHM 1% 30W

RES CHAS MNT 0.453 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR453RC02-ND RER75FR453RC02 RER75FR453RC02
Product Name Chassis Mount Resistors RES 0.453 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details