Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5R11RC02

Description
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5R11RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R11RC02-ND
Chassis Mount Resistors RER75F5R11RC02-ND
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.11 OHM 30W 1% AXIAL LUGS - RER75F5R11RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 30W 1% AXIAL LUGS
RER75F5R11RC02
RES 5.11 OHM 30W 1% AXIAL LUGS RER75F5R11RC02
RES 5.11ohm 30W 1% AXIAL LUGS

RES 5.11ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R11RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R11RC02
Chassis Mount Resistors RER75F5R11RC02
RES CHAS MNT 5.11 OHM 1% 30W

RES CHAS MNT 5.11 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5R11RC02-ND RER75F5R11RC02 RER75F5R11RC02
Product Name Chassis Mount Resistors RES 5.11 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details