Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR487RCSL

Description
487 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
487 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR487RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR487RCSL-ND
Chassis Mount Resistors RER75FR487RCSL-ND
487 mOhms ±1% 30W Wirewound Chassis Mount Resistor

487 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.487 OHM 30W 1% AXIAL LUGS - RER75FR487RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 30W 1% AXIAL LUGS
RER75FR487RCSL
RES 0.487 OHM 30W 1% AXIAL LUGS RER75FR487RCSL
RES 0.487ohm 30W 1% AXIAL LUGS

RES 0.487ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR487RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR487RCSL
Chassis Mount Resistors RER75FR487RCSL
RES CHAS MNT 0.487 OHM 1% 30W

RES CHAS MNT 0.487 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR487RCSL-ND RER75FR487RCSL RER75FR487RCSL
Product Name Chassis Mount Resistors RES 0.487 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details