Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F90R9MCSL

Description
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F90R9MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F90R9MCSL-ND
Chassis Mount Resistors RER75F90R9MCSL-ND
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 90.9 OHM 30W 1% AXIAL LUGS - RER75F90R9MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 30W 1% AXIAL LUGS
RER75F90R9MCSL
RES 90.9 OHM 30W 1% AXIAL LUGS RER75F90R9MCSL
RES 90.9ohm 30W 1% AXIAL LUGS

RES 90.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F90R9MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F90R9MCSL
Chassis Mount Resistors RER75F90R9MCSL
RES CHAS MNT 90.9 OHM 1% 30W

RES CHAS MNT 90.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F90R9MCSL-ND RER75F90R9MCSL RER75F90R9MCSL
Product Name Chassis Mount Resistors RES 90.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details