Vishay Intertechnology, Inc. RES 75 OHM 30W 1% AXIAL LUGS RER75F75R0MC02

Description
RES 75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 75ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 30W 1% AXIAL LUGS - RER75F75R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 30W 1% AXIAL LUGS
RER75F75R0MC02
RES 75 OHM 30W 1% AXIAL LUGS RER75F75R0MC02
RES 75ohm 30W 1% AXIAL LUGS

RES 75ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F75R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F75R0MC02-ND
Chassis Mount Resistors RER75F75R0MC02-ND
75 Ohms ±1% 30W Wirewound Chassis Mount Resistor

75 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F75R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F75R0MC02
Chassis Mount Resistors RER75F75R0MC02
RES CHAS MNT 75 OHM 1% 30W

RES CHAS MNT 75 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F75R0MC02 RER75F75R0MC02-ND RER75F75R0MC02
Product Name RES 75 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details