Vishay Intertechnology, Inc. RES 0.953 OHM 30W 1% AXIAL LUGS RER75FR953RCSL

Description
RES 0.953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 30W 1% AXIAL LUGS - RER75FR953RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 30W 1% AXIAL LUGS
RER75FR953RCSL
RES 0.953 OHM 30W 1% AXIAL LUGS RER75FR953RCSL
RES 0.953ohm 30W 1% AXIAL LUGS

RES 0.953ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR953RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR953RCSL-ND
Chassis Mount Resistors RER75FR953RCSL-ND
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR953RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR953RCSL
Chassis Mount Resistors RER75FR953RCSL
RES CHAS MNT 0.953 OHM 1% 30W

RES CHAS MNT 0.953 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR953RCSL RER75FR953RCSL-ND RER75FR953RCSL
Product Name RES 0.953 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details