Vishay Intertechnology, Inc. RES 0.442 OHM 30W 1% AXIAL LUGS RER75FR442MC02

Description
RES 0.442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.442ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 30W 1% AXIAL LUGS - RER75FR442MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 30W 1% AXIAL LUGS
RER75FR442MC02
RES 0.442 OHM 30W 1% AXIAL LUGS RER75FR442MC02
RES 0.442ohm 30W 1% AXIAL LUGS

RES 0.442ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR442MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR442MC02-ND
Chassis Mount Resistors RER75FR442MC02-ND
442 mOhms ±1% 30W Wirewound Chassis Mount Resistor

442 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR442MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR442MC02
Chassis Mount Resistors RER75FR442MC02
RES CHAS MNT 0.442 OHM 1% 30W

RES CHAS MNT 0.442 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR442MC02 RER75FR442MC02-ND RER75FR442MC02
Product Name RES 0.442 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers