TE ConnectivityResistor
1206 SMT thick film chip resistor kit
LAB KIT, RESISTOR, 1206 SMD THK FILM; Kit Contents:CRG Series 1206 SMD Thick Film Resistors; Power Rating:250mW; Range of Resistor Values:-; Resistance Tolerance:± 5%; No. of Items in Kit:-; Product Range:RS1206 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RES KIT 1206RS | 2232798 | RESKIT1206RS-ND | 95W8523 |
| Product Name | TE ConnectivityResistor Kits RS 1206 RESISTOR KIT | Resistor Kits | Resistor Kits | Lab Kit, Resistor, 1206 Smd Thk Film; Kit Contents Te Connectivity |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD) | 1206 | |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | ||
| Tolerance | 1 to 5 +/- % | 0.5000 +/- % | 5 +/- % | |
| Standards and Certifications | RoHS; No | RoHS | RoHS |