Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR432RC02

Description
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR432RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR432RC02-ND
Chassis Mount Resistors RER75FR432RC02-ND
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor

432 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.432 OHM 30W 1% AXIAL LUGS - RER75FR432RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 30W 1% AXIAL LUGS
RER75FR432RC02
RES 0.432 OHM 30W 1% AXIAL LUGS RER75FR432RC02
RES 0.432ohm 30W 1% AXIAL LUGS

RES 0.432ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR432RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR432RC02
Chassis Mount Resistors RER75FR432RC02
RES CHAS MNT 0.432 OHM 1% 30W

RES CHAS MNT 0.432 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR432RC02-ND RER75FR432RC02 RER75FR432RC02
Product Name Chassis Mount Resistors RES 0.432 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details