Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F6191RCSL

Description
6.19 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.19 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F6191RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F6191RCSL-ND
Chassis Mount Resistors RER75F6191RCSL-ND
6.19 kOhms ±1% 30W Wirewound Chassis Mount Resistor

6.19 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.19K OHM 30W 1% AXIAL LUGS - RER75F6191RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 30W 1% AXIAL LUGS
RER75F6191RCSL
RES 6.19K OHM 30W 1% AXIAL LUGS RER75F6191RCSL
RES 6.19Kohm 30W 1% AXIAL LUGS

RES 6.19Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F6191RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F6191RCSL
Chassis Mount Resistors RER75F6191RCSL
RES CHAS MNT 6.19K OHM 1% 30W

RES CHAS MNT 6.19K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F6191RCSL-ND RER75F6191RCSL RER75F6191RCSL
Product Name Chassis Mount Resistors RES 6.19K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details