Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR475RCSL

Description
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR475RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR475RCSL-ND
Chassis Mount Resistors RER75FR475RCSL-ND
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor

475 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.475 OHM 30W 1% AXIAL LUGS - RER75FR475RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 30W 1% AXIAL LUGS
RER75FR475RCSL
RES 0.475 OHM 30W 1% AXIAL LUGS RER75FR475RCSL
RES 0.475ohm 30W 1% AXIAL LUGS

RES 0.475ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR475RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR475RCSL
Chassis Mount Resistors RER75FR475RCSL
RES CHAS MNT 0.475 OHM 1% 30W

RES CHAS MNT 0.475 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR475RCSL-ND RER75FR475RCSL RER75FR475RCSL
Product Name Chassis Mount Resistors RES 0.475 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers