Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7R50MC02

Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7R50MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7R50MC02-ND
Chassis Mount Resistors RER75F7R50MC02-ND
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5 OHM 30W 1% AXIAL LUGS - RER75F7R50MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 30W 1% AXIAL LUGS
RER75F7R50MC02
RES 7.5 OHM 30W 1% AXIAL LUGS RER75F7R50MC02
RES 7.5ohm 30W 1% AXIAL LUGS

RES 7.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7R50MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7R50MC02
Chassis Mount Resistors RER75F7R50MC02
RES CHAS MNT 7.5 OHM 1% 30W

RES CHAS MNT 7.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7R50MC02-ND RER75F7R50MC02 RER75F7R50MC02
Product Name Chassis Mount Resistors RES 7.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details