Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR539RC02

Description
539 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
539 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR539RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR539RC02-ND
Chassis Mount Resistors RER75FR539RC02-ND
539 mOhms ±1% 30W Wirewound Chassis Mount Resistor

539 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.539 OHM 30W 1% AXIAL LUGS - RER75FR539RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.539 OHM 30W 1% AXIAL LUGS
RER75FR539RC02
RES 0.539 OHM 30W 1% AXIAL LUGS RER75FR539RC02
RES 0.539ohm 30W 1% AXIAL LUGS

RES 0.539ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR539RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR539RC02
Chassis Mount Resistors RER75FR539RC02
RES CHAS MNT 0.539 OHM 1% 30W

RES CHAS MNT 0.539 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR539RC02-ND RER75FR539RC02 RER75FR539RC02
Product Name Chassis Mount Resistors RES 0.539 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5390 ohms 0.5390 ohms 0.5390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers