Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR499MC02

Description
499 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR499MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR499MC02-ND
Chassis Mount Resistors RER75FR499MC02-ND
499 mOhms ±1% 30W Wirewound Chassis Mount Resistor

499 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.499 OHM 30W 1% AXIAL LUGS - RER75FR499MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 30W 1% AXIAL LUGS
RER75FR499MC02
RES 0.499 OHM 30W 1% AXIAL LUGS RER75FR499MC02
RES 0.499ohm 30W 1% AXIAL LUGS

RES 0.499ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR499MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR499MC02
Chassis Mount Resistors RER75FR499MC02
RES CHAS MNT 0.499 OHM 1% 30W

RES CHAS MNT 0.499 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR499MC02-ND RER75FR499MC02 RER75FR499MC02
Product Name Chassis Mount Resistors RES 0.499 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers