Vishay Intertechnology, Inc. Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange RER75FR196RC02

Description
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange - RER75FR196RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange
RER75FR196RC02
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange RER75FR196RC02
Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange

Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER75FR196RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR196RC02-ND
Chassis Mount Resistors RER75FR196RC02-ND
196 mOhms ±1% 30W Wirewound Chassis Mount Resistor

196 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR196RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR196RC02
Chassis Mount Resistors RER75FR196RC02
RES CHAS MNT 0.196 OHM 1% 30W

RES CHAS MNT 0.196 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR196RC02 RER75FR196RC02-ND RER75FR196RC02
Product Name Res Wirewound 196m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details