Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR475RC02

Description
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR475RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR475RC02-ND
Chassis Mount Resistors RER75FR475RC02-ND
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor

475 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR475RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR475RC02
Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR475RC02
Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR475RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR475RC02
Chassis Mount Resistors RER75FR475RC02
RES CHAS MNT 0.475 OHM 1% 30W

RES CHAS MNT 0.475 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR475RC02-ND RER75FR475RC02 RER75FR475RC02
Product Name Chassis Mount Resistors Res Wirewound 475m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.4750 ohms 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details